Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK010M400ST

Description
Win Source Part Number: 1308240-SK010M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 265.39Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 18 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1308240-SK010M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 265.39Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 18 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308240-SK010M400ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308240-SK010M400ST
Capacitors - Aluminum Electrolytic Capacitors 1308240-SK010M400ST
Win Source Part Number: 1308240-SK010M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 265.39Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 18 mA @ 120 Hz

Win Source Part Number: 1308240-SK010M400ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 265.39Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 18 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK010M400ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK010M400ST
Capacitors - Aluminum Electrolytic Capacitors SK010M400ST
CAP ALUM 1UF 20% 400V RADIAL

CAP ALUM 1UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308240-SK010M400ST SK010M400ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts 400 volts
WVAC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers