Cap Aluminum Lytic 1uF 100V 20% (5 X 11mm) Radial 2mm 106.16 Ohm 0.021A 2000h 85°C Standard Product overview: SK010M100ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V, 106.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, 106.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SK010M100ST can be used for catalog matching and distributor lookup.
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1µF 100V
Win Source Part Number: 1308245-SK010M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 106.16Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SK010M100ST,SK0
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 106.16Ohm 2000 Hrs @ 85°C
CAP ALUM 1UF 20% 100V RADIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-SK010M100ST | 2002-SK010M100ST | 1308245-SK010M100ST | 338-2366-ND | SK010M100ST |
| Product Name | 1uF 100V 106.16 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |