SJR476M025 is a 47 µF aluminum electrolytic capacitor with a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 6.3 mm and a length of 7.7 mm, with a maximum ESR of 5.08 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 70 mA at 120 Hz and 125°C. The operating temperature range is -40°C to +125°C, and capacitance tolerance is +20%. It meets load life and shelf life requirements of 1000 hours at 125°C with rated voltage or no voltage applied, respectively, with capacitance change less than 30% and dissipation factor under 300% of the maximum specified value. The capacitor is lead-free and resistant to soldering heat with a 250°C hot plate test.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR476M025 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |