The SJR227M035 is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 220 µF and a maximum ESR of 0.84 Ω at 120 Hz and 20°C. It supports a ripple current of 180 mA at 125°C and is housed in an 8 mm diameter by 10.2 mm length package. Operating temperature ranges from -40°C to +125°C with capacitance tolerance of +20%. The part meets load life requirements of 1000 hours at 125°C with rated voltage, limiting capacitance change to less than 30% and dissipation factor to less than 300% of the maximum specified value. Soldering heat resistance is maintained with capacitance change under 10% after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR227M035 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |