Aluminum electrolytic capacitor for bypass, coupling, filtering, and decoupling, with a voltage rating of 25 VDC and capacitance of 150 µF. It has a diameter of 8 mm and length of 10.2 mm, operating from -40°C to +125°C with a capacitance tolerance of +20%. The maximum RMS ripple current is 130 mA at 120 Hz and 125°C, with an ESR of 1.59 Ω. It meets load life and shelf life requirements of 1000 hours at 125°C, with capacitance change less than 30% and leakage current within specified limits. It passes soldering heat resistance testing at 250°C for 30 seconds.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR157M025 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |