The SJR157M010B is a surface-mount aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 150 µF, and a maximum RMS ripple current of 75 mA at 120 Hz and 125°C. It has an ESR of 2.3 Ω at 120 Hz and 20°C, and its dimensions are 8 mm in diameter by 6.2 mm in length. The operating temperature range is -40°C to +125°C, with a capacitance tolerance of +20%. It meets lead-free and high-temperature requirements, and is designed for bypass, coupling, filtering, and de-coupling applications. The case size is 8x6.2 mm, consistent with the SJR series for this voltage and capacitance rating.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR157M010B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |