The SJR157M010 is an aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications, with a rated voltage of 10 VDC, capacitance of 150 µF, and a maximum RMS ripple current of 70 mA at 120 Hz and 125°C. It operates from -40°C to +125°C, has a capacitance tolerance of +20%, and features lead-free terminations. The component is mounted in a cylindrical package measuring 6.3 mm in diameter and 7.7 mm in length. It meets load life and shelf life requirements after 1000 hours at 125°C under rated voltage or no voltage, respectively, with capacitance change limited to less than 30% and dissipation factor within 300% of the maximum specified value.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR157M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |