SJR107M025 is a 100 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has a terminal configuration with dimensions of 8 mm in diameter and 6.2 mm in length. The capacitor operates over a temperature range of -40°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Its maximum ESR at 120 Hz and 20°C is 2.39 Ω, and it supports a maximum RMS ripple current of 75 mA at 125°C. The part meets load life and shelf life requirements of 1000 hours at 125°C with rated voltage or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is lead-free and resistant to soldering heat up to 250°C for 30 seconds.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR107M025 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |