Cornell Dubilier Aluminum Electrolytic Capacitors SH330M100ST

Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.02Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.02Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SH330M100ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH330M100ST-ND
Aluminum Electrolytic Capacitors SH330M100ST-ND
33µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.02Ohm @ 120Hz 2000 Hrs @ 105°C

33µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.02Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308281-SH330M100ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308281-SH330M100ST
Capacitors - Aluminum Electrolytic Capacitors 1308281-SH330M100ST
Win Source Part Number: 1308281-SH330M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 200 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 4.02Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 160 mA @ 120 Hz Ripple Current @ High Frequency: 224 mA @ 10 kHz

Win Source Part Number: 1308281-SH330M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 4.02Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 160 mA @ 120 Hz
Ripple Current @ High Frequency: 224 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH330M100ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH330M100ST
Capacitors - Aluminum Electrolytic Capacitors SH330M100ST
CAP ALUM 33UF 20% 100V RADIAL

CAP ALUM 33UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SH330M100ST-ND 1308281-SH330M100ST SH330M100ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details