Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SH222M050ST

Description
Win Source Part Number: 1308286-SH222M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 80mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.53 A @ 120 Hz Ripple Current @ High Frequency: 2.142 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308286-SH222M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 80mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.53 A @ 120 Hz Ripple Current @ High Frequency: 2.142 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308286-SH222M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308286-SH222M050ST
Capacitors - Aluminum Electrolytic Capacitors 1308286-SH222M050ST
Win Source Part Number: 1308286-SH222M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 300 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 80mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.53 A @ 120 Hz Ripple Current @ High Frequency: 2.142 A @ 10 kHz

Win Source Part Number: 1308286-SH222M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Standard Package: 300
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 80mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.53 A @ 120 Hz
Ripple Current @ High Frequency: 2.142 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SH222M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SH222M050ST-ND
Aluminum Electrolytic Capacitors SH222M050ST-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 2000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SH222M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SH222M050ST
Capacitors - Aluminum Electrolytic Capacitors SH222M050ST
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308286-SH222M050ST SH222M050ST-ND SH222M050ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details