OK International OKi SFV-CNL10 Conical Tip 1 mm x 13 mm SFV-CNL10

Description
OKi Metcal SFV-CNL10 Conical Long Reach Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 1 mm x 13 mm.
Request a Quote
Description
OKi Metcal SFV-CNL10 Conical Long Reach Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 1 mm x 13 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SFV-CNL10 Conical Tip 1 mm x 13 mm - SFV-CNL10 - Ellsworth Adhesives
Germantown, WI, USA
OKi SFV-CNL10 Conical Tip 1 mm x 13 mm
SFV-CNL10
OKi SFV-CNL10 Conical Tip 1 mm x 13 mm SFV-CNL10
OKi Metcal SFV-CNL10 Conical Long Reach Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 1 mm x 13 mm.

OKi Metcal SFV-CNL10 Conical Long Reach Tip is a soldering tip that is used with the soldering tip hand-piece of the PS and MFR platforms. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 1 mm x 13 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SFV-CNL10
Product Name OKi SFV-CNL10 Conical Tip 1 mm x 13 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Life Science Syringe - 81041 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17593 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY10 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Material Plastic
View Details