OK International OKi SFV-CH20 Chisel Tip 2 mm x 11 mm SFV-CH20

Description
OKi Metcal SFV-CH20 Chisel Tip is a soldering tip that is used with the MFR-H2-ST Hand-piece, PS-HC3 Hand-piece, or MFR-HPS Hand-piece. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 2 mm x 11 mm.
Request a Quote
Description
OKi Metcal SFV-CH20 Chisel Tip is a soldering tip that is used with the MFR-H2-ST Hand-piece, PS-HC3 Hand-piece, or MFR-HPS Hand-piece. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 2 mm x 11 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SFV-CH20 Chisel Tip 2 mm x 11 mm - SFV-CH20 - Ellsworth Adhesives
Germantown, WI, USA
OKi SFV-CH20 Chisel Tip 2 mm x 11 mm
SFV-CH20
OKi SFV-CH20 Chisel Tip 2 mm x 11 mm SFV-CH20
OKi Metcal SFV-CH20 Chisel Tip is a soldering tip that is used with the MFR-H2-ST Hand-piece, PS-HC3 Hand-piece, or MFR-HPS Hand-piece. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 2 mm x 11 mm.

OKi Metcal SFV-CH20 Chisel Tip is a soldering tip that is used with the MFR-H2-ST Hand-piece, PS-HC3 Hand-piece, or MFR-HPS Hand-piece. It is excellent for heavy duty applications. The second digit denotes substrate material (damage tolerance). F = FR4 / Glass Fiber is standard for most applications. 2 mm x 11 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SFV-CH20
Product Name OKi SFV-CH20 Chisel Tip 2 mm x 11 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

TLC Syringes - 81050 - Hamilton Company
Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 24414 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Syringes - LBSY20 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 20 cc (1.22 cubic inches)
Material Plastic
View Details