Knowles Filters - Feed Through Capacitors SFSUC5000333MX0

Description
Win Source Part Number: 1275978-SFSUC5000333 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 0.033 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 48dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC
Request a Quote Datasheet
Description
Win Source Part Number: 1275978-SFSUC5000333 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 0.033 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 48dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1275978-SFSUC5000333MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275978-SFSUC5000333MX0
Filters - Feed Through Capacitors 1275978-SFSUC5000333MX0
Win Source Part Number: 1275978-SFSUC5000333 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 0.033 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 48dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC

Win Source Part Number: 1275978-SFSUC5000333MX0
Category: Filters>Feed Through Capacitors
Series: SFSUC
Package: Bulk
Standard Package: 50
Capacitance: 0.033 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 48dB @ 100MHz
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSUC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1275978-SFSUC5000333MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details