Knowles Filters - Feed Through Capacitors SFSUC5000332MX0

Description
Win Source Part Number: 1275975-SFSUC5000332 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC
Request a Quote Datasheet
Description
Win Source Part Number: 1275975-SFSUC5000332 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1275975-SFSUC5000332MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275975-SFSUC5000332MX0
Filters - Feed Through Capacitors 1275975-SFSUC5000332MX0
Win Source Part Number: 1275975-SFSUC5000332 MX0 Category: Filters>Feed Through Capacitors Series: SFSUC Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSUC

Win Source Part Number: 1275975-SFSUC5000332MX0
Category: Filters>Feed Through Capacitors
Series: SFSUC
Package: Bulk
Standard Package: 50
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 33dB @ 100MHz
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" Dia x 0.118" L (6.50mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSUC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1275975-SFSUC5000332MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details