Knowles Precision Devices Filters - Feed Through Capacitors SFLML2000103MX0

Description
Win Source Part Number: 1276004-SFLML2000103 MX0 Category: Filters>Feed Through Capacitors Series: SFLM Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.502" L (6.00mm x 12.75mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFLML
Request a Quote Datasheet
Description
Win Source Part Number: 1276004-SFLML2000103 MX0 Category: Filters>Feed Through Capacitors Series: SFLM Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.502" L (6.00mm x 12.75mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFLML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276004-SFLML2000103MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276004-SFLML2000103MX0
Filters - Feed Through Capacitors 1276004-SFLML2000103MX0
Win Source Part Number: 1276004-SFLML2000103 MX0 Category: Filters>Feed Through Capacitors Series: SFLM Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.502" L (6.00mm x 12.75mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFLML

Win Source Part Number: 1276004-SFLML2000103MX0
Category: Filters>Feed Through Capacitors
Series: SFLM
Package: Bulk
Standard Package: 50
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.502" L (6.00mm x 12.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFLML

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276004-SFLML2000103MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details