Knowles Filters - Feed Through Capacitors SFKKC1000223MX0

Description
Win Source Part Number: 1276019-SFKKC1000223 MX0 Category: Filters>Feed Through Capacitors Series: SFKK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.5 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKKC
Request a Quote Datasheet
Description
Win Source Part Number: 1276019-SFKKC1000223 MX0 Category: Filters>Feed Through Capacitors Series: SFKK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.5 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKKC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276019-SFKKC1000223MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276019-SFKKC1000223MX0
Filters - Feed Through Capacitors 1276019-SFKKC1000223MX0
Win Source Part Number: 1276019-SFKKC1000223 MX0 Category: Filters>Feed Through Capacitors Series: SFKK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.5 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFKKC

Win Source Part Number: 1276019-SFKKC1000223MX0
Category: Filters>Feed Through Capacitors
Series: SFKK
Package: Bulk
Standard Package: 50
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M3.5x0.5
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFKKC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276019-SFKKC1000223MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers