Knowles Electronics, LLC. Filters - Feed Through Capacitors SFJNL5000104MX1

Description
Win Source Part Number: 1276051-SFJNL5000104 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 60dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet
Description
Win Source Part Number: 1276051-SFJNL5000104 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 60dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276051-SFJNL5000104MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276051-SFJNL5000104MX1
Filters - Feed Through Capacitors 1276051-SFJNL5000104MX1
Win Source Part Number: 1276051-SFJNL5000104 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 60dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL

Win Source Part Number: 1276051-SFJNL5000104MX1
Category: Filters>Feed Through Capacitors
Series: SFJN
Package: Bulk
Standard Package: 50
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 60dB @ 100MHz
Current: 15 A
Thread Size: M6x0.75
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFJNL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276051-SFJNL5000104MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers