Knowles Filters - Feed Through Capacitors SFJNL2K00222MX0

Description
Win Source Part Number: 1276038-SFJNL2K00222 MX0 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Insertion Loss: 31dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet
Description
Win Source Part Number: 1276038-SFJNL2K00222 MX0 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Insertion Loss: 31dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276038-SFJNL2K00222MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276038-SFJNL2K00222MX0
Filters - Feed Through Capacitors 1276038-SFJNL2K00222MX0
Win Source Part Number: 1276038-SFJNL2K00222 MX0 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Insertion Loss: 31dB @ 100MHz Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL

Win Source Part Number: 1276038-SFJNL2K00222MX0
Category: Filters>Feed Through Capacitors
Series: SFJN
Package: Bulk
Standard Package: 50
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Insertion Loss: 31dB @ 100MHz
Current: 15 A
Thread Size: M6x0.75
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFJNL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276038-SFJNL2K00222MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details