Knowles Filters - Feed Through Capacitors SFJNL2K00103MX1

Description
Win Source Part Number: 1276041-SFJNL2K00103 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet
Description
Win Source Part Number: 1276041-SFJNL2K00103 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276041-SFJNL2K00103MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276041-SFJNL2K00103MX1
Filters - Feed Through Capacitors 1276041-SFJNL2K00103MX1
Win Source Part Number: 1276041-SFJNL2K00103 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL

Win Source Part Number: 1276041-SFJNL2K00103MX1
Category: Filters>Feed Through Capacitors
Series: SFJN
Package: Bulk
Standard Package: 50
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Current: 15 A
Thread Size: M6x0.75
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFJNL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276041-SFJNL2K00103MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers