Knowles Electronics, LLC. Filters - Feed Through Capacitors SFJNL1000105MX1

Description
Win Source Part Number: 1276046-SFJNL1000105 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet
Description
Win Source Part Number: 1276046-SFJNL1000105 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276046-SFJNL1000105MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276046-SFJNL1000105MX1
Filters - Feed Through Capacitors 1276046-SFJNL1000105MX1
Win Source Part Number: 1276046-SFJNL1000105 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNL

Win Source Part Number: 1276046-SFJNL1000105MX1
Category: Filters>Feed Through Capacitors
Series: SFJN
Package: Bulk
Standard Package: 50
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 15 A
Thread Size: M6x0.75
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFJNL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276046-SFJNL1000105MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers