Knowles Electronics, LLC. 1UF 100V Capacitor SFJNC1000105MX1

Description
CAP FEEDTHRU 1UF 20% 100V AXIAL Product overview: SFJNC1000105MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFJNC1000105MX1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 1UF 20% 100V AXIAL Product overview: SFJNC1000105MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFJNC1000105MX1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
845-SFJNC1000105MX1
1UF 100V Capacitor 845-SFJNC1000105MX1
CAP FEEDTHRU 1UF 20% 100V AXIAL Product overview: SFJNC1000105MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFJNC1000105MX1 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 100V AXIAL Product overview: SFJNC1000105MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFJNC1000105MX1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1276045-SFJNC1000105MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276045-SFJNC1000105MX1
Filters - Feed Through Capacitors 1276045-SFJNC1000105MX1
Win Source Part Number: 1276045-SFJNC1000105 MX1 Category: Filters>Feed Through Capacitors Series: SFJN Package: Bulk Standard Package: 50 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 15 A Thread Size: M6x0.75 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFJNC

Win Source Part Number: 1276045-SFJNC1000105MX1
Category: Filters>Feed Through Capacitors
Series: SFJN
Package: Bulk
Standard Package: 50
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 15 A
Thread Size: M6x0.75
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFJNC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFJNC1000105MX1 1276045-SFJNC1000105MX1
Product Name 1UF 100V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details