0.047µF Feed Through Capacitor 500V 15A Axial, Bushing
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFJEL5000473MX0-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) |