Knowles Feed Through, Pass Through Capacitors SFJEC2K00152MX0

Description
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet
Description
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - SFJEC2K00152MX0-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
SFJEC2K00152MX0-ND
Feed Through, Pass Through Capacitors SFJEC2K00152MX0-ND
1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

1500pF Feed Through Capacitor 2000V (2kV) 15A Axial, Bushing

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276059-SFJEC2K00152MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276059-SFJEC2K00152MX0
Filters - Feed Through Capacitors 1276059-SFJEC2K00152MX0
Win Source Part Number: 1276059-SFJEC2K00152 MX0 Category: Filters>Feed Through Capacitors Series: SFJE Package: Bulk Standard Package: 50 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Insertion Loss: 26dB @ 100MHz Current: 15 A Thread Size: 1/4-28 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Knowles Syfer Product Status: Obsolete

Win Source Part Number: 1276059-SFJEC2K00152MX0
Category: Filters>Feed Through Capacitors
Series: SFJE
Package: Bulk
Standard Package: 50
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Insertion Loss: 26dB @ 100MHz
Current: 15 A
Thread Size: 1/4-28
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.386" Dia x 0.370" L (9.80mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFJEC2K00152MX0-ND 1276059-SFJEC2K00152MX0
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers