Knowles Precision Devices Filters - Feed Through Capacitors SFBMP50013N6MX0

Description
Win Source Part Number: 1276165-SFBMP50013N6 MX0 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 0.0136 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP
Request a Quote Datasheet
Description
Win Source Part Number: 1276165-SFBMP50013N6 MX0 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 0.0136 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276165-SFBMP50013N6MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276165-SFBMP50013N6MX0
Filters - Feed Through Capacitors 1276165-SFBMP50013N6MX0
Win Source Part Number: 1276165-SFBMP50013N6 MX0 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 0.0136 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP

Win Source Part Number: 1276165-SFBMP50013N6MX0
Category: Filters>Feed Through Capacitors
Series: SFBM
Package: Bulk
Standard Package: 50
Capacitance: 0.0136 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276165-SFBMP50013N6MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details