Knowles Filters - Feed Through Capacitors SFBMP5000200ZC1

Description
Win Source Part Number: 1276142-SFBMP5000200 ZC1 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 20 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 1dB @ 100MHz Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP
Request a Quote Datasheet
Description
Win Source Part Number: 1276142-SFBMP5000200 ZC1 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 20 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 1dB @ 100MHz Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276142-SFBMP5000200ZC1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276142-SFBMP5000200ZC1
Filters - Feed Through Capacitors 1276142-SFBMP5000200ZC1
Win Source Part Number: 1276142-SFBMP5000200 ZC1 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 20 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 1dB @ 100MHz Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBMP

Win Source Part Number: 1276142-SFBMP5000200ZC1
Category: Filters>Feed Through Capacitors
Series: SFBM
Package: Bulk
Standard Package: 50
Capacitance: 20 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 1dB @ 100MHz
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276142-SFBMP5000200ZC1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers