Knowles Filters - Feed Through Capacitors SFBLL5000221MC0

Description
Win Source Part Number: 1276179-SFBLL5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 12dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL
Request a Quote Datasheet
Description
Win Source Part Number: 1276179-SFBLL5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 12dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276179-SFBLL5000221MC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276179-SFBLL5000221MC0
Filters - Feed Through Capacitors 1276179-SFBLL5000221MC0
Win Source Part Number: 1276179-SFBLL5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 12dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL

Win Source Part Number: 1276179-SFBLL5000221MC0
Category: Filters>Feed Through Capacitors
Series: SFBL
Package: Bulk
Standard Package: 50
Capacitance: 220 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 12dB @ 100MHz
Current: 10 A
Thread Size: M4x0.7
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBLL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276179-SFBLL5000221MC0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details