Knowles Filters - Feed Through Capacitors SFBLL5000102MX0

Description
Win Source Part Number: 1276186-SFBLL5000102 MX0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL
Request a Quote Datasheet
Description
Win Source Part Number: 1276186-SFBLL5000102 MX0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276186-SFBLL5000102MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276186-SFBLL5000102MX0
Filters - Feed Through Capacitors 1276186-SFBLL5000102MX0
Win Source Part Number: 1276186-SFBLL5000102 MX0 Category: Filters>Feed Through Capacitors Series: SFBL Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: M4x0.7 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBLL

Win Source Part Number: 1276186-SFBLL5000102MX0
Category: Filters>Feed Through Capacitors
Series: SFBL
Package: Bulk
Standard Package: 50
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 25dB @ 100MHz
Current: 10 A
Thread Size: M4x0.7
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBLL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276186-SFBLL5000102MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers