Knowles Filters - Feed Through Capacitors SFBDP5000940ZC0

Description
Win Source Part Number: 1276194-SFBDP5000940 ZC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP
Request a Quote Datasheet
Description
Win Source Part Number: 1276194-SFBDP5000940 ZC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276194-SFBDP5000940ZC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276194-SFBDP5000940ZC0
Filters - Feed Through Capacitors 1276194-SFBDP5000940ZC0
Win Source Part Number: 1276194-SFBDP5000940 ZC0 Category: Filters>Feed Through Capacitors Series: SFBD Package: Bulk Standard Package: 50 Capacitance: 94 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 6dB @ 100MHz Current: 10 A Thread Size: 12-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBDP

Win Source Part Number: 1276194-SFBDP5000940ZC0
Category: Filters>Feed Through Capacitors
Series: SFBD
Package: Bulk
Standard Package: 50
Capacitance: 94 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 6dB @ 100MHz
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBDP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276194-SFBDP5000940ZC0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details