The Win Source Electronics part number 1276217-SFBDP2000303
Win Source Part Number: 1276217-SFBDP2000303
Category: Filters>Feed Through Capacitors
Series: SFBD
Package: Bulk
Standard Package: 50
Capacitance: 0.03 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: 12-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBDP
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276217-SFBDP2000303MX0 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |