Knowles Precision Devices Filters - Feed Through Capacitors SFBCL5000472MX1

Description
Win Source Part Number: 1276230-SFBCL5000472 MX1 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCL
Request a Quote Datasheet
Description
Win Source Part Number: 1276230-SFBCL5000472 MX1 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276230-SFBCL5000472MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276230-SFBCL5000472MX1
Filters - Feed Through Capacitors 1276230-SFBCL5000472MX1
Win Source Part Number: 1276230-SFBCL5000472 MX1 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCL

Win Source Part Number: 1276230-SFBCL5000472MX1
Category: Filters>Feed Through Capacitors
Series: SFBC
Package: Bulk
Standard Package: 50
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Current: 10 A
Thread Size: 8-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBCL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276230-SFBCL5000472MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details