Knowles Filters - Feed Through Capacitors SFBCC5000221MC0

Description
Win Source Part Number: 1276240-SFBCC5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 10dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC
Request a Quote Datasheet
Description
Win Source Part Number: 1276240-SFBCC5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 10dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276240-SFBCC5000221MC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276240-SFBCC5000221MC0
Filters - Feed Through Capacitors 1276240-SFBCC5000221MC0
Win Source Part Number: 1276240-SFBCC5000221 MC0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 220 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 10dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC

Win Source Part Number: 1276240-SFBCC5000221MC0
Category: Filters>Feed Through Capacitors
Series: SFBC
Package: Bulk
Standard Package: 50
Capacitance: 220 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 10dB @ 100MHz
Current: 10 A
Thread Size: 8-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276240-SFBCC5000221MC0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers