Knowles Filters - Feed Through Capacitors SFAKL1000223MX1

Description
Win Source Part Number: 1276271-SFAKL1000223 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKL
Request a Quote Datasheet
Description
Win Source Part Number: 1276271-SFAKL1000223 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276271-SFAKL1000223MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276271-SFAKL1000223MX1
Filters - Feed Through Capacitors 1276271-SFAKL1000223MX1
Win Source Part Number: 1276271-SFAKL1000223 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKL

Win Source Part Number: 1276271-SFAKL1000223MX1
Category: Filters>Feed Through Capacitors
Series: SFAK
Package: Bulk
Standard Package: 50
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M3.5x0.6
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFAKL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276271-SFAKL1000223MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details