Knowles Filters - Feed Through Capacitors SFAKC5000332MX1

Description
Win Source Part Number: 1276262-SFAKC5000332 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKC
Request a Quote Datasheet
Description
Win Source Part Number: 1276262-SFAKC5000332 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276262-SFAKC5000332MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276262-SFAKC5000332MX1
Filters - Feed Through Capacitors 1276262-SFAKC5000332MX1
Win Source Part Number: 1276262-SFAKC5000332 MX1 Category: Filters>Feed Through Capacitors Series: SFAK Package: Bulk Standard Package: 50 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 33dB @ 100MHz Current: 10 A Thread Size: M3.5x0.6 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFAKC

Win Source Part Number: 1276262-SFAKC5000332MX1
Category: Filters>Feed Through Capacitors
Series: SFAK
Package: Bulk
Standard Package: 50
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 33dB @ 100MHz
Current: 10 A
Thread Size: M3.5x0.6
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFAKC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276262-SFAKC5000332MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details