Win Source Part Number: 1276293-SFAJC0500473
Category: Filters>Feed Through Capacitors
Series: SFAJ
Package: Bulk
Standard Package: 50
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M3x0.5
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFAJC
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276293-SFAJC0500473MX0 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |