Win Source Part Number: 1276308-SFABC5000101
Category: Filters>Feed Through Capacitors
Series: SFAB
Package: Bulk
Standard Package: 50
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 4dB @ 100MHz
Current: 10 A
Thread Size: 6-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFABC
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276308-SFABC5000101MC0 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |