OPW Engineered Systems Series BTSV-SB Sample Valve System

Description
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around the conical spindle. Sample bottles either open top or sealed with septums can be directly attached beneath the valve to facilitate the sampling process. Direct representative samples from the process piping without requiring flushing Size range 1” to 6” (DN 25 to DN 150) 100% bubble tight shutoff and zero stem leakage tested per the API 598 specifications Economical field replaceable components Available with manual operators, lockable spring to close hand-levers and pneumatic actuators Temperature rating: -4° F to 400° F (soft seated) Valves available to mount in ANSI 150# and 300# flanges Bottle adaptors can be machined to fit customer supplied bottles or supplied with bottles Available mounted inside safety cabinets Available in all alloys and fully lined with Teflon® PFA Available body end connections wafer (specials on request)
Description
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around the conical spindle. Sample bottles either open top or sealed with septums can be directly attached beneath the valve to facilitate the sampling process. Direct representative samples from the process piping without requiring flushing Size range 1” to 6” (DN 25 to DN 150) 100% bubble tight shutoff and zero stem leakage tested per the API 598 specifications Economical field replaceable components Available with manual operators, lockable spring to close hand-levers and pneumatic actuators Temperature rating: -4° F to 400° F (soft seated) Valves available to mount in ANSI 150# and 300# flanges Bottle adaptors can be machined to fit customer supplied bottles or supplied with bottles Available mounted inside safety cabinets Available in all alloys and fully lined with Teflon® PFA Available body end connections wafer (specials on request)

Suppliers

Company
Product
Description
Supplier Links
Series BTSV-SB Sample Valve System -  - OPW Engineered Systems
Lebanon, OH, USA
Series BTSV-SB Sample Valve System
Series BTSV-SB Sample Valve System
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around the conical spindle. Sample bottles either open top or sealed with septums can be directly attached beneath the valve to facilitate the sampling process. Direct representative samples from the process piping without requiring flushing Size range 1” to 6” (DN 25 to DN 150) 100% bubble tight shutoff and zero stem leakage tested per the API 598 specifications Economical field replaceable components Available with manual operators, lockable spring to close hand-levers and pneumatic actuators Temperature rating: -4° F to 400° F (soft seated) Valves available to mount in ANSI 150# and 300# flanges Bottle adaptors can be machined to fit customer supplied bottles or supplied with bottles Available mounted inside safety cabinets Available in all alloys and fully lined with Teflon® PFA Available body end connections wafer (specials on request)

The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around the conical spindle. Sample bottles either open top or sealed with septums can be directly attached beneath the valve to facilitate the sampling process.

  • Direct representative samples from the process piping without requiring flushing
  • Size range 1” to 6” (DN 25 to DN 150)
  • 100% bubble tight shutoff and zero stem leakage tested per the API 598 specifications
  • Economical field replaceable components
  • Available with manual operators, lockable spring to close hand-levers and pneumatic actuators
  • Temperature rating: -4° F to 400° F (soft seated)
  • Valves available to mount in ANSI 150# and 300# flanges
  • Bottle adaptors can be machined to fit customer supplied bottles or supplied with bottles
  • Available mounted inside safety cabinets
  • Available in all alloys and fully lined with Teflon® PFA
  • Available body end connections wafer (specials on request)
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Name Series BTSV-SB Sample Valve System
Valve Type Sampling
Primary Material Exotic Metal
Media Hazardous Process Media; Chemical
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113776060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details