OPW Engineered Systems Series 100 LBV Lined Ball Valve

Description
All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the seal can not be caused by over tightening PFA liner is locked into machined dovetails and slots in the body halves and cast holes in the ball, preventing liner break down and blow out in high pressure or vacuum situations Series 100 valve can be used in service ranging from full vacuum up to 250 psi Utilizes interference between the ball and the seats, which under low-pressure, results in a tight shut-off Packing is live loaded with Belleville spring washers and is externally adjustable so that, even with an actuator attached, the packing can be easily tightened Lockable hand lever comes standard, allowing user to lock valve in open or closed position
Description
All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the seal can not be caused by over tightening PFA liner is locked into machined dovetails and slots in the body halves and cast holes in the ball, preventing liner break down and blow out in high pressure or vacuum situations Series 100 valve can be used in service ranging from full vacuum up to 250 psi Utilizes interference between the ball and the seats, which under low-pressure, results in a tight shut-off Packing is live loaded with Belleville spring washers and is externally adjustable so that, even with an actuator attached, the packing can be easily tightened Lockable hand lever comes standard, allowing user to lock valve in open or closed position

Suppliers

Company
Product
Description
Supplier Links
Series 100 LBV Lined Ball Valve -  - OPW Engineered Systems
Lebanon, OH, USA
Series 100 LBV Lined Ball Valve
Series 100 LBV Lined Ball Valve
All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the seal can not be caused by over tightening PFA liner is locked into machined dovetails and slots in the body halves and cast holes in the ball, preventing liner break down and blow out in high pressure or vacuum situations Series 100 valve can be used in service ranging from full vacuum up to 250 psi Utilizes interference between the ball and the seats, which under low-pressure, results in a tight shut-off Packing is live loaded with Belleville spring washers and is externally adjustable so that, even with an actuator attached, the packing can be easily tightened Lockable hand lever comes standard, allowing user to lock valve in open or closed position

All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25.

  • ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware
  • Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks
  • Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve
  • Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the seal can not be caused by over tightening
  • PFA liner is locked into machined dovetails and slots in the body halves and cast holes in the ball, preventing liner break down and blow out in high pressure or vacuum situations
  • Series 100 valve can be used in service ranging from full vacuum up to 250 psi
  • Utilizes interference between the ball and the seats, which under low-pressure, results in a tight shut-off
  • Packing is live loaded with Belleville spring washers and is externally adjustable so that, even with an actuator attached, the packing can be easily tightened
  • Lockable hand lever comes standard, allowing user to lock valve in open or closed position
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Name Series 100 LBV Lined Ball Valve
Valve Type Ball
Media Chemical
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details