Cornell Dubilier Aluminum Electrolytic Capacitors SEKR47M350ST

Description
0.47µF 350V Aluminum Electrolytic Capacitors Radial, Can 564.67Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.47µF 350V Aluminum Electrolytic Capacitors Radial, Can 564.67Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2363-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2363-ND
Aluminum Electrolytic Capacitors 338-2363-ND
0.47µF 350V Aluminum Electrolytic Capacitors Radial, Can 564.67Ohm 2000 Hrs @ 105°C

0.47µF 350V Aluminum Electrolytic Capacitors Radial, Can 564.67Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308333-SEKR47M350ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308333-SEKR47M350ST
Capacitors - Aluminum Electrolytic Capacitors 1308333-SEKR47M350ST
Win Source Part Number: 1308333-SEKR47M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 564.67Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2363,SEKR47M350S T Product Status: Obsolete

Win Source Part Number: 1308333-SEKR47M350ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 564.67Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2363,SEKR47M350ST
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEKR47M350ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEKR47M350ST
Capacitors - Aluminum Electrolytic Capacitors SEKR47M350ST
CAP ALUM 0.47UF 20% 350V RADIAL

CAP ALUM 0.47UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-2363-ND 1308333-SEKR47M350ST SEKR47M350ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details