Cornell Dubilier Aluminum Electrolytic SEK682M6R3ST

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.49 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.49 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK682M6R3ST is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 6800 µF with ±20% capacitance tolerance. It operates from -55 °C to +105 °C and has a maximum ESR of 0.07 Ω at 120 Hz and 25 °C, with a ripple current rating of 1490 mA at 120 Hz and 105 °C. The component measures 16.0 mm in diameter and 25.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. Load life testing is qualified for 2000 hours at 105 °C under rated voltage, with capacitance change within ±20% of initial values, dissipation factor not exceeding 200% of initial, and leakage current not exceeding 200% of initial.

Datasheet Summary
Powered by GS/AI

The SEK682M6R3ST is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 6800 µF with ±20% capacitance tolerance. It operates from -55 °C to +105 °C and has a maximum ESR of 0.07 Ω at 120 Hz and 25 °C, with a ripple current rating of 1490 mA at 120 Hz and 105 °C. The component measures 16.0 mm in diameter and 25.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. Load life testing is qualified for 2000 hours at 105 °C under rated voltage, with capacitance change within ±20% of initial values, dissipation factor not exceeding 200% of initial, and leakage current not exceeding 200% of initial.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK682M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK682M6R3ST
Aluminum Electrolytic SEK682M6R3ST
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.49 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.49 A @ 120 Hz, 105°C
  • ESR: 70 mΩ @ 120 Hz, 25°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK682M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK682M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SEK682M6R3ST
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SEK682M6R3ST SEK682M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers