Cornell Dubilier Aluminum Electrolytic SEK682M010ST

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.61 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.61 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK682M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.07 Ω at 120 Hz and 25 ºC, and a ripple current rating of 1610 mA at 120 Hz and 105 ºC. The component measures 16.0 mm in diameter and 32.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It is rated for operation from -55 ºC to +105 ºC and meets load life requirements of 2000 hours at 105 ºC with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The SEK682M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.07 Ω at 120 Hz and 25 ºC, and a ripple current rating of 1610 mA at 120 Hz and 105 ºC. The component measures 16.0 mm in diameter and 32.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It is rated for operation from -55 ºC to +105 ºC and meets load life requirements of 2000 hours at 105 ºC with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK682M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK682M010ST
Aluminum Electrolytic SEK682M010ST
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.61 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 32mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.61 A @ 120 Hz, 105°C
  • ESR: 70 mΩ @ 120 Hz, 25°C
  • Diameter: 16mm
  • Length: 32mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK682M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK682M010ST
Capacitors - Aluminum Electrolytic Capacitors SEK682M010ST
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SEK682M010ST SEK682M010ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers