Cornell Dubilier Aluminum Electrolytic Capacitors SEK4R7M160ST

Description
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 42.35Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 42.35Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SEK4R7M160ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SEK4R7M160ST-ND
Aluminum Electrolytic Capacitors SEK4R7M160ST-ND
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 42.35Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 42.35Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK4R7M160ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK4R7M160ST
Capacitors - Aluminum Electrolytic Capacitors SEK4R7M160ST
CAP ALUM 4.7UF 20% 160V RADIAL

CAP ALUM 4.7UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SEK4R7M160ST-ND SEK4R7M160ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers