Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SEK4R7M100ST

Description
Win Source Part Number: 1308359-SEK4R7M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK4R7M100ST,SE K4R7M100ST,338-2360
Request a Quote Datasheet
Description
Win Source Part Number: 1308359-SEK4R7M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK4R7M100ST,SE K4R7M100ST,338-2360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308359-SEK4R7M100ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308359-SEK4R7M100ST
Capacitors - Aluminum Electrolytic Capacitors 1308359-SEK4R7M100ST
Win Source Part Number: 1308359-SEK4R7M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK4R7M100ST,SE K4R7M100ST,338-2360

Win Source Part Number: 1308359-SEK4R7M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 28.23Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SEK4R7M100ST,SEK4R7M100ST,338-2360

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK4R7M100ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK4R7M100ST
Capacitors - Aluminum Electrolytic Capacitors SEK4R7M100ST
CAP ALUM 4.7UF 20% 100V RADIAL

CAP ALUM 4.7UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308359-SEK4R7M100ST SEK4R7M100ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers