The SEK472M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.07 Ω at 120 Hz and 25 °C, and a rated ripple current of 1560 mA at 120 Hz and 105 °C. The component measures 16.0 mm in diameter, 32.0 mm in length, and has a lead spacing of 7.5 mm with a lead diameter of 0.8 mm. It operates within a temperature range of -40 °C to +105 °C and is rated for 2000 hours of load life at 105 °C. The product is designed for general purpose applications including decoupling, bypass, and filtering.
Win Source Part Number: 1308338-SEK472M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 500
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 70mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2357,2266-SEK472
CAP ALUM 4700UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK472M016ST | 1308338-SEK472M016ST | SEK472M016ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |