SEK471M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.45 Ω at 120 Hz and 25 °C, and a maximum ripple current of 470 mA at 120 Hz and 105 °C. The part measures 10.0 mm in diameter, 16.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C.
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 450mOhm 2000 Hrs @ 105°C
Win Source Part Number: 1308343-SEK471M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 450mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK471M025ST,338-171
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 470µF 25V
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SEK471M025ST | 338-1715-ND | 1308343-SEK471M025ST | 2002-SEK471M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |