Win Source Part Number: 1308350-SEK470M200ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 4.23Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2356,SEK470M200S
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 200V
47µF 200V Aluminum Electrolytic Capacitors Radial, Can 4.23Ohm 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 200V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308350-SEK470M200ST | 2002-SEK470M200ST | 338-2356-ND | SEK470M200ST |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts | |
| WVAC | 200 volts |