Cornell Dubilier Aluminum Electrolytic SEK331M025ST

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 355 mA @ 120 Hz, 105°C ESR: 640 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 355 mA @ 120 Hz, 105°C ESR: 640 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK331M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.64 Ω at 120 Hz and 25 °C, and a ripple current rating of 355 mA at 120 Hz and 105 °C. The capacitor measures 10.0 mm in diameter and 13.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates from -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C. The case has a vented vinyl sleeve, and the part supports standard lead configurations with tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The SEK331M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.64 Ω at 120 Hz and 25 °C, and a ripple current rating of 355 mA at 120 Hz and 105 °C. The capacitor measures 10.0 mm in diameter and 13.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates from -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C. The case has a vented vinyl sleeve, and the part supports standard lead configurations with tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK331M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK331M025ST
Aluminum Electrolytic SEK331M025ST
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 355 mA @ 120 Hz, 105°C ESR: 640 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 355 mA @ 120 Hz, 105°C
  • ESR: 640 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 13mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308364-SEK331M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308364-SEK331M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308364-SEK331M025ST
Win Source Part Number: 1308364-SEK331M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 640mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1756,2266-SEK331 M025ST,SEK331M025ST

Win Source Part Number: 1308364-SEK331M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 640mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1756,2266-SEK331M025ST,SEK331M025ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK331M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK331M025ST
Aluminum Electrolytic Capacitors 2002-SEK331M025ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 330µF 25V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 330µF 25V

Supplier's Site Datasheet
Singapore, Singapore
330uF 25V 0.64 Ohm Capacitor
58-SEK331M025ST
330uF 25V 0.64 Ohm Capacitor 58-SEK331M025ST
Cap Aluminum Lytic 330uF 25V 20% (10 X 13mm) Radial 5mm 0.64 Ohm 0.355A 2000h 105°C Product overview: SEK331M025ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 0.64 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 0.64 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK331M025ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 25V 20% (10 X 13mm) Radial 5mm 0.64 Ohm 0.355A 2000h 105°C Product overview: SEK331M025ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 0.64 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 0.64 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK331M025ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1756-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1756-ND
Aluminum Electrolytic Capacitors 338-1756-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 640mOhm 2000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 640mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK331M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK331M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK331M025ST
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK331M025ST 1308364-SEK331M025ST 2002-SEK331M025ST 58-SEK331M025ST 338-1756-ND SEK331M025ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 330uF 25V 0.64 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers