Win Source Part Number: 1308368-SEK330M400ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 500
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 8.04Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK330M400ST,338-234
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 33µF 400V
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 8.04Ohm 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 400V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308368-SEK330M400ST | 2002-SEK330M400ST | 338-2346-ND | SEK330M400ST |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts | |
| WVAC | 400 volts |