SEK330M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a maximum ESR of 6.43 Ω at 120 Hz and 25 °C, and a ripple current rating of 75 mA at 120 Hz. The capacitor measures 5.0 mm in diameter and 11.0 mm in length, with a lead spacing of 2.0 mm and a lead diameter of 0.5 mm. It is rated for operation from -55 °C to +105 °C and meets the load life test requirement of 2000 hours at +105 °C with a capacitance change within ±20% of initial value.
CAP ALUM 33UF 20% 25V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SEK330M025ST | SEK330M025ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |