Cornell Dubilier Aluminum Electrolytic SEK221M016ST

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 235 mA @ 120 Hz, 105°C ESR: 1.09 Ω @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 235 mA @ 120 Hz, 105°C ESR: 1.09 Ω @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK221M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 1.09 Ω at 120 Hz and 25 °C, and a ripple current rating of 235 mA at 120 Hz and 105 °C. The capacitor measures 8.0 mm in diameter, 11.5 mm in length, and has a lead spacing of 3.5 mm. It operates within a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at +105 °C.

Datasheet Summary
Powered by GS/AI

The SEK221M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 1.09 Ω at 120 Hz and 25 °C, and a ripple current rating of 235 mA at 120 Hz and 105 °C. The capacitor measures 8.0 mm in diameter, 11.5 mm in length, and has a lead spacing of 3.5 mm. It operates within a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK221M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK221M016ST
Aluminum Electrolytic SEK221M016ST
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 235 mA @ 120 Hz, 105°C ESR: 1.09 Ω @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 235 mA @ 120 Hz, 105°C
  • ESR: 1.09 Ω @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK221M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK221M016ST
Aluminum Electrolytic Capacitors 2002-SEK221M016ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 16V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1749-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1749-ND
Aluminum Electrolytic Capacitors 338-1749-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.09Ohm 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.09Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308389-SEK221M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308389-SEK221M016ST
Capacitors - Aluminum Electrolytic Capacitors 1308389-SEK221M016ST
Win Source Part Number: 1308389-SEK221M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 500 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 1.09Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK221M016ST,SE K221M016ST,338-1749

Win Source Part Number: 1308389-SEK221M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 500
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 1.09Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SEK221M016ST,SEK221M016ST,338-1749

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK221M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK221M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK221M016ST
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK221M016ST 2002-SEK221M016ST 338-1749-ND 1308389-SEK221M016ST SEK221M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details