Cornell Dubilier 22UF 100V Capacitor SEK220M100ST

Description
CAP ALUM 22UF 20% 100V RADIAL Product overview: SEK220M100ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK220M100ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 22UF 20% 100V RADIAL Product overview: SEK220M100ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK220M100ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 100V Capacitor
58-SEK220M100ST
22UF 100V Capacitor 58-SEK220M100ST
CAP ALUM 22UF 20% 100V RADIAL Product overview: SEK220M100ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK220M100ST can be used for catalog matching and distributor lookup.

CAP ALUM 22UF 20% 100V RADIAL Product overview: SEK220M100ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK220M100ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK220M100ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK220M100ST
Aluminum Electrolytic Capacitors 2002-SEK220M100ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 100V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1747-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1747-ND
Aluminum Electrolytic Capacitors 338-1747-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 6.03Ohm 2000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 6.03Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308396-SEK220M100ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308396-SEK220M100ST
Capacitors - Aluminum Electrolytic Capacitors 1308396-SEK220M100ST
Win Source Part Number: 1308396-SEK220M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 6.03Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1747,SEK220M100S T

Win Source Part Number: 1308396-SEK220M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 6.03Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1747,SEK220M100ST

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK220M100ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK220M100ST
Capacitors - Aluminum Electrolytic Capacitors SEK220M100ST
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-SEK220M100ST 2002-SEK220M100ST 338-1747-ND 1308396-SEK220M100ST SEK220M100ST
Product Name 22UF 100V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details